Kyocera Corporation Ceramic Capacitors 0402YC470KAT2A

Description
47pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
47pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11784-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11784-2-ND
Ceramic Capacitors 478-11784-2-ND
47pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

47pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11784-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11784-6-ND
Ceramic Capacitors 478-11784-6-ND
47pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

47pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11784-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11784-1-ND
Ceramic Capacitors 478-11784-1-ND
47pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

47pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor, 47Pf, 16V, X7R, 10%, 0402; Capacitance Kyocera Avx - 22K2885 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 47Pf, 16V, X7R, 10%, 0402; Capacitance Kyocera Avx
22K2885
Ceramic Capacitor, 47Pf, 16V, X7R, 10%, 0402; Capacitance Kyocera Avx 22K2885
CERAMIC CAPACITOR, 47PF, 16V, X7R, 10%, 0402; Capacitance:47pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 47PF, 16V, X7R, 10%, 0402; Capacitance:47pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-11784-2-ND 478-11784-6-ND 22K2885
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 47Pf, 16V, X7R, 10%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - GM101K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
Ceramic Capacitors - 1608-1238-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701161 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers