CAPACITOR CERAMIC 3300PF, 16V, X7R, 5%, 0402; Capacitance:3300pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 55J1207 |
| Product Name | Capacitor Ceramic 3300Pf, 16V, X7R, 5%, 0402; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.0033 microF |