Kyocera Corporation Ceramic Capacitors 0402YC331KAT2A

Description
CAP CER 330PF 16V X7R 0402
Datasheet
Description
CAP CER 330PF 16V X7R 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0402YC331KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402YC331KAT2A
Ceramic Capacitors 0402YC331KAT2A
CAP CER 330PF 16V X7R 0402

CAP CER 330PF 16V X7R 0402

Supplier's Site Datasheet
Ceramic Capacitor, 330Pf, 16V, X7R, 10%, 0402; Capacitance Kyocera Avx - 97C6150 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 330Pf, 16V, X7R, 10%, 0402; Capacitance Kyocera Avx
97C6150
Ceramic Capacitor, 330Pf, 16V, X7R, 10%, 0402; Capacitance Kyocera Avx 97C6150
CERAMIC CAPACITOR, 330PF, 16V, X7R, 10%, 0402; Capacitance:330pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Width:0.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 330PF, 16V, X7R, 10%, 0402; Capacitance:330pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0402YC331KAT2A 97C6150
Product Name Ceramic Capacitors Ceramic Capacitor, 330Pf, 16V, X7R, 10%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-040220500102KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701087 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers