CERAMIC CAPACITOR, 330PF, 16V, X7R, 5%, 0402, FULL REEL; Capacitance:330pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.5mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 55J1205 |
| Product Name | Ceramic Capacitor, 330Pf, 16V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |