Kyocera Corporation Ceramic Capacitors 0402YC301KAT2A

Description
300pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
300pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0402YC301KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0402YC301KAT2A-ND
Ceramic Capacitors 0402YC301KAT2A-ND
300pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

300pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0402YC301KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0402YC301KAT2A
Capacitors - Ceramic Capacitors 0402YC301KAT2A
CAP CER 300PF 16V X7R 0402

CAP CER 300PF 16V X7R 0402

Supplier's Site
Capacitor Ceramic, 300Pf, 16V, X7R, 10%, 0402; Capacitance Kyocera Avx - 55J1204 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 300Pf, 16V, X7R, 10%, 0402; Capacitance Kyocera Avx
55J1204
Capacitor Ceramic, 300Pf, 16V, X7R, 10%, 0402; Capacitance Kyocera Avx 55J1204
CAPACITOR CERAMIC, 300PF, 16V, X7R, 10%, 0402; Capacitance:300pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC, 300PF, 16V, X7R, 10%, 0402; Capacitance:300pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 0402YC301KAT2A-ND 0402YC301KAT2A 55J1204
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic, 300Pf, 16V, X7R, 10%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminium Capacitors - 1701232 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details