AVX Corporation Cap, Mlcc, X7R, 0.027Uf, 16V, 0402; Capacitance Kyocera Avx 0402YC273KAT2A

Description
CAP, MLCC, X7R, 0.027UF, 16V, 0402; Capacitance:27000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes
Description
CAP, MLCC, X7R, 0.027UF, 16V, 0402; Capacitance:27000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 0.027Uf, 16V, 0402; Capacitance Kyocera Avx - 96Y8144 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.027Uf, 16V, 0402; Capacitance Kyocera Avx
96Y8144
Cap, Mlcc, X7R, 0.027Uf, 16V, 0402; Capacitance Kyocera Avx 96Y8144
CAP, MLCC, X7R, 0.027UF, 16V, 0402; Capacitance:27000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

CAP, MLCC, X7R, 0.027UF, 16V, 0402; Capacitance:27000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96Y8144
Product Name Cap, Mlcc, X7R, 0.027Uf, 16V, 0402; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA0A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details