KYOCERA AVX Components Corporation Ceramic Capacitors 0402YC272MAT2A

Description
2700pF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2700pF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-0402YC272MAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0402YC272MAT2ATR-ND
Ceramic Capacitors 478-0402YC272MAT2ATR-ND
2700pF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

2700pF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0402YC272MAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0402YC272MAT2A
Capacitors - Ceramic Capacitors 0402YC272MAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Capacitor Ceramic 2700Pf, 16V, X7R, 20%, 0402; Capacitance Kyocera Avx - 66M2163 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2700Pf, 16V, X7R, 20%, 0402; Capacitance Kyocera Avx
66M2163
Capacitor Ceramic 2700Pf, 16V, X7R, 20%, 0402; Capacitance Kyocera Avx 66M2163
CAPACITOR CERAMIC 2700PF, 16V, X7R, 20%, 0402; Capacitance:2700pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 2700PF, 16V, X7R, 20%, 0402; Capacitance:2700pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-0402YC272MAT2ATR-ND 0402YC272MAT2A 66M2163
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 2700Pf, 16V, X7R, 20%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C232U100AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details