Kyocera Corporation Ceramic Capacitors 0402YC271JAT2A

Description
270pF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
270pF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0402YC271JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0402YC271JAT2A-ND
Ceramic Capacitors 0402YC271JAT2A-ND
270pF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

270pF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0402YC271JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0402YC271JAT2A
Capacitors - Ceramic Capacitors 0402YC271JAT2A
CAP CER 270PF 16V X7R 0402

CAP CER 270PF 16V X7R 0402

Supplier's Site
Ceramic Capacitors - 0402YC271JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402YC271JAT2A
Ceramic Capacitors 0402YC271JAT2A
CAP CER 270PF 16V X7R 0402

CAP CER 270PF 16V X7R 0402

Supplier's Site Datasheet
Capacitor Ceramic, 270Pf, 16V, X7R, 5%, 0402; Capacitance Kyocera Avx - 55J1202 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 270Pf, 16V, X7R, 5%, 0402; Capacitance Kyocera Avx
55J1202
Capacitor Ceramic, 270Pf, 16V, X7R, 5%, 0402; Capacitance Kyocera Avx 55J1202
CAPACITOR CERAMIC, 270PF, 16V, X7R, 5%, 0402; Capacitance:270pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC, 270PF, 16V, X7R, 5%, 0402; Capacitance:270pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 0402YC271JAT2A-ND 0402YC271JAT2A 0402YC271JAT2A 55J1202
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 270Pf, 16V, X7R, 5%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 226AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers