Kyocera Corporation Ceramic Capacitors 0402YC221MAT2A

Description
CAP CER 220PF 16V X7R 0402
Datasheet
Description
CAP CER 220PF 16V X7R 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0402YC221MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402YC221MAT2A
Ceramic Capacitors 0402YC221MAT2A
CAP CER 220PF 16V X7R 0402

CAP CER 220PF 16V X7R 0402

Supplier's Site Datasheet
Ceramic Capacitor, 220Pf, 16V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1196 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 220Pf, 16V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx
55J1196
Ceramic Capacitor, 220Pf, 16V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx 55J1196
CERAMIC CAPACITOR, 220PF, 16V, X7R, 20%, 0402, FULL REEL; Capacitance:220pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 220PF, 16V, X7R, 20%, 0402, FULL REEL; Capacitance:220pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0402YC221MAT2A 55J1196
Product Name Ceramic Capacitors Ceramic Capacitor, 220Pf, 16V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details