Kyocera Corporation Ceramic Capacitor, 220Pf, 16V, X7R, 10%, 0402; Capacitance Kyocera Avx 0402YC221KAT2A

Description
CERAMIC CAPACITOR, 220PF, 16V, X7R, 10%, 0402; Capacitance:220pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Width:0.5mm RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 220PF, 16V, X7R, 10%, 0402; Capacitance:220pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Width:0.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 220Pf, 16V, X7R, 10%, 0402; Capacitance Kyocera Avx - 97C8682 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 220Pf, 16V, X7R, 10%, 0402; Capacitance Kyocera Avx
97C8682
Ceramic Capacitor, 220Pf, 16V, X7R, 10%, 0402; Capacitance Kyocera Avx 97C8682
CERAMIC CAPACITOR, 220PF, 16V, X7R, 10%, 0402; Capacitance:220pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Width:0.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 220PF, 16V, X7R, 10%, 0402; Capacitance:220pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97C8682
Product Name Ceramic Capacitor, 220Pf, 16V, X7R, 10%, 0402; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details