Kyocera Corporation Ceramic Capacitors 0402YC183MAT2A

Description
CAP CER 0.018UF 16V X7R 0402
Datasheet
Description
CAP CER 0.018UF 16V X7R 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0402YC183MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402YC183MAT2A
Ceramic Capacitors 0402YC183MAT2A
CAP CER 0.018UF 16V X7R 0402

CAP CER 0.018UF 16V X7R 0402

Supplier's Site Datasheet
Capacitor Ceramic 0.018Uf 16V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx - 36K6657 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.018Uf 16V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx
36K6657
Capacitor Ceramic 0.018Uf 16V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx 36K6657
CAPACITOR CERAMIC 0.018UF 16V, X7R, 20%, 0402, FULL REEL; Capacitance:18000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.018UF 16V, X7R, 20%, 0402, FULL REEL; Capacitance:18000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0402YC183MAT2A 36K6657
Product Name Ceramic Capacitors Capacitor Ceramic 0.018Uf 16V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 380LX103M025J022 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050521500561FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details