AVX Corporation Ceramic Capacitor 0.018Uf 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 0402YC183KAT2A.

Description
CERAMIC CAPACITOR 0.018UF 16V, X7R, 10%, 0402, FULL REEL; Capacitance:18000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.018UF 16V, X7R, 10%, 0402, FULL REEL; Capacitance:18000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.018Uf 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 30AC2576 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.018Uf 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
30AC2576
Ceramic Capacitor 0.018Uf 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 30AC2576
CERAMIC CAPACITOR 0.018UF 16V, X7R, 10%, 0402, FULL REEL; Capacitance:18000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.018UF 16V, X7R, 10%, 0402, FULL REEL; Capacitance:18000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC2576
Product Name Ceramic Capacitor 0.018Uf 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details