Kyocera Corporation Ceramic Capacitors 0402YC181KAT2A

Description
180pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
180pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0402YC181KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0402YC181KAT2A-ND
Ceramic Capacitors 0402YC181KAT2A-ND
180pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

180pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic, 180Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1191 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 180Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1191
Capacitor Ceramic, 180Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1191
CAPACITOR CERAMIC, 180PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:180pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 180PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:180pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 0402YC181KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0402YC181KAT2A
Capacitors - Ceramic Capacitors 0402YC181KAT2A
CAP CER 180PF 16V X7R 0402

CAP CER 180PF 16V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 0402YC181KAT2A-ND 55J1191 0402YC181KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic, 180Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Polymer Capacitor - 337XMPL002MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers