AVX Corporation Capacitor Ceramic 0.015Uf 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 0402YC153KAT4A

Description
CAPACITOR CERAMIC 0.015UF 16V, X7R, 10%, 0402, FULL REEL; Capacitance:15000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.015UF 16V, X7R, 10%, 0402, FULL REEL; Capacitance:15000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.015Uf 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1188 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.015Uf 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1188
Capacitor Ceramic 0.015Uf 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1188
CAPACITOR CERAMIC 0.015UF 16V, X7R, 10%, 0402, FULL REEL; Capacitance:15000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.015UF 16V, X7R, 10%, 0402, FULL REEL; Capacitance:15000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0402YC153KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402YC153KAT4A
Ceramic Capacitors 0402YC153KAT4A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J1188 0402YC153KAT4A
Product Name Capacitor Ceramic 0.015Uf 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
Capacitance Range 0.0150 microF 0.0150 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Electrolytic Capacitors - 226AVD035MDR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers