Kyocera Corporation Ceramic Capacitors 0402YC153JAT2A

Description
CAP CER 0.015UF 16V X7R 0402
Datasheet
Description
CAP CER 0.015UF 16V X7R 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0402YC153JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402YC153JAT2A
Ceramic Capacitors 0402YC153JAT2A
CAP CER 0.015UF 16V X7R 0402

CAP CER 0.015UF 16V X7R 0402

Supplier's Site Datasheet
Ceramic Capacitor 0.015Uf 16V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 92H2950 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.015Uf 16V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
92H2950
Ceramic Capacitor 0.015Uf 16V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx 92H2950
CERAMIC CAPACITOR 0.015UF 16V, X7R, 5%, 0402, FULL REEL; Capacitance:15000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.015UF 16V, X7R, 5%, 0402, FULL REEL; Capacitance:15000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.015Uf, 16V, 0402; Capacitance Kyocera Avx - 96Y8143 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.015Uf, 16V, 0402; Capacitance Kyocera Avx
96Y8143
Cap, Mlcc, X7R, 0.015Uf, 16V, 0402; Capacitance Kyocera Avx 96Y8143
CAP, MLCC, X7R, 0.015UF, 16V, 0402; Capacitance:15000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, X7R, 0.015UF, 16V, 0402; Capacitance:15000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, 15000Pf, 16V, Mlcc, 0402 Rohs Compliant Kyocera Avx - 66AH7993 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15000Pf, 16V, Mlcc, 0402 Rohs Compliant Kyocera Avx
66AH7993
Cap, 15000Pf, 16V, Mlcc, 0402 Rohs Compliant Kyocera Avx 66AH7993
CAP, 15000PF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 15000PF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 0402YC153JAT2A 92H2950 96Y8143 66AH7993
Product Name Ceramic Capacitors Ceramic Capacitor 0.015Uf 16V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx Cap, Mlcc, X7R, 0.015Uf, 16V, 0402; Capacitance Kyocera Avx Cap, 15000Pf, 16V, Mlcc, 0402 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701308 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details