Kyocera Corporation Capacitor Ceramic 0.012Uf 16V, X7R, 5%, 0402; Capacitance Kyocera Avx 0402YC123JAT2A

Description
CAPACITOR CERAMIC 0.012UF 16V, X7R, 5%, 0402; Capacitance:0.012µF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.012UF 16V, X7R, 5%, 0402; Capacitance:0.012µF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.012Uf 16V, X7R, 5%, 0402; Capacitance Kyocera Avx - 22K2883 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.012Uf 16V, X7R, 5%, 0402; Capacitance Kyocera Avx
22K2883
Capacitor Ceramic 0.012Uf 16V, X7R, 5%, 0402; Capacitance Kyocera Avx 22K2883
CAPACITOR CERAMIC 0.012UF 16V, X7R, 5%, 0402; Capacitance:0.012µF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.012UF 16V, X7R, 5%, 0402; Capacitance:0.012µF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.012Uf, 16V, 0402; Capacitance Kyocera Avx - 96Y8142 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.012Uf, 16V, 0402; Capacitance Kyocera Avx
96Y8142
Cap, Mlcc, X7R, 0.012Uf, 16V, 0402; Capacitance Kyocera Avx 96Y8142
CAP, MLCC, X7R, 0.012UF, 16V, 0402; Capacitance:12000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, X7R, 0.012UF, 16V, 0402; Capacitance:12000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 22K2883 96Y8142
Product Name Capacitor Ceramic 0.012Uf 16V, X7R, 5%, 0402; Capacitance Kyocera Avx Cap, Mlcc, X7R, 0.012Uf, 16V, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers