Kyocera Corporation Ceramic Capacitors 0402YC122JAT2A

Description
1200pF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1200pF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0402YC122JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0402YC122JAT2A-ND
Ceramic Capacitors 0402YC122JAT2A-ND
1200pF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

1200pF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0402YC122JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0402YC122JAT2A
Capacitors - Ceramic Capacitors 0402YC122JAT2A
CAP CER 1200PF 16V X7R 0402

CAP CER 1200PF 16V X7R 0402

Supplier's Site
Ceramic Capacitor 1200Pf, 16V, X7R, 5%, 0402; Capacitance Kyocera Avx - 55J1178 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1200Pf, 16V, X7R, 5%, 0402; Capacitance Kyocera Avx
55J1178
Ceramic Capacitor 1200Pf, 16V, X7R, 5%, 0402; Capacitance Kyocera Avx 55J1178
CERAMIC CAPACITOR 1200PF, 16V, X7R, 5%, 0402; Capacitance:1200pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1200PF, 16V, X7R, 5%, 0402; Capacitance:1200pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 0402YC122JAT2A-ND 0402YC122JAT2A 55J1178
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 1200Pf, 16V, X7R, 5%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details