Kyocera Corporation SMD 16V 0.01uF Capacitor 0402YC103MAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71C103MH NEW GLOBAL PN 16V 0.01uF A 581-KGM05AR71C103MH Product overview: 0402YC103MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402YC103MAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71C103MH NEW GLOBAL PN 16V 0.01uF A 581-KGM05AR71C103MH Product overview: 0402YC103MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402YC103MAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16V 0.01uF Capacitor
60-0402YC103MAT2A
SMD 16V 0.01uF Capacitor 60-0402YC103MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71C103MH NEW GLOBAL PN 16V 0.01uF A 581-KGM05AR71C103MH Product overview: 0402YC103MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402YC103MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71C103MH NEW GLOBAL PN 16V 0.01uF A 581-KGM05AR71C103MH Product overview: 0402YC103MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402YC103MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0402YC103MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402YC103MAT2A
Ceramic Capacitors 0402YC103MAT2A
CAP CER 10000PF 16V X7R 0402

CAP CER 10000PF 16V X7R 0402

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf, 16V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx - 93C9290 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 16V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx
93C9290
Ceramic Capacitor 0.01Uf, 16V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx 93C9290
CERAMIC CAPACITOR 0.01UF, 16V, X7R, 20%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 16V, X7R, 20%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 0.01 F, 20%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W9041 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.01 F, 20%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W9041
Multilayer Ceramic Capacitor, 0.01 F, 20%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W9041
Multilayer Ceramic Capacitor, 0.01 F, 20%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.01 F, 20%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-0402YC103MAT2A 0402YC103MAT2A 93C9290 95W9041
Product Name SMD 16V 0.01uF Capacitor Ceramic Capacitors Ceramic Capacitor 0.01Uf, 16V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 0.01 F, 20%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH4R7B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Polymer - 277XMPL002MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers