Kyocera Corporation Ceramic Capacitor 1000Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 0402YC102KAT4A

Description
CERAMIC CAPACITOR 1000PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 1000PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1000Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1172 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1172
Ceramic Capacitor 1000Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1172
CERAMIC CAPACITOR 1000PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J1172
Product Name Ceramic Capacitor 1000Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details