AVX Corporation Ceramic Capacitor 1000Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 0402YC102KAT2A.

Description
CERAMIC CAPACITOR 1000PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 1000PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1000Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 26AC5317 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
26AC5317
Ceramic Capacitor 1000Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 26AC5317
CERAMIC CAPACITOR 1000PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5317
Product Name Ceramic Capacitor 1000Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details