Kyocera Corporation Capacitor Ceramic, 100Pf, 16V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx 0402YC101MAT2A

Description
CAPACITOR CERAMIC, 100PF, 16V, X7R, 20%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC, 100PF, 16V, X7R, 20%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 100Pf, 16V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1171 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 100Pf, 16V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx
55J1171
Capacitor Ceramic, 100Pf, 16V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx 55J1171
CAPACITOR CERAMIC, 100PF, 16V, X7R, 20%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 100PF, 16V, X7R, 20%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J1171
Product Name Capacitor Ceramic, 100Pf, 16V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers