Kyocera Corporation SMD 16V 100pF Capacitor 0402YC101KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71C101KH NEW GLOBAL PN 16V 100pF A 581-KGM05AR71C101KH Product overview: 0402YC101KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402YC101KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71C101KH NEW GLOBAL PN 16V 100pF A 581-KGM05AR71C101KH Product overview: 0402YC101KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402YC101KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16V 100pF Capacitor
60-0402YC101KAT2A
SMD 16V 100pF Capacitor 60-0402YC101KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71C101KH NEW GLOBAL PN 16V 100pF A 581-KGM05AR71C101KH Product overview: 0402YC101KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402YC101KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71C101KH NEW GLOBAL PN 16V 100pF A 581-KGM05AR71C101KH Product overview: 0402YC101KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402YC101KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 100Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 67H3503 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 100Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
67H3503
Ceramic Capacitor, 100Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 67H3503
CERAMIC CAPACITOR, 100PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 100PF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Cap, 100Pf, 16V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx - 13AC4369 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 16V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx
13AC4369
Cap, 100Pf, 16V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx 13AC4369
CAP, 100PF, 16V, 10%, X7R, 0402, REEL; Capacitance:100pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 100PF, 16V, 10%, X7R, 0402, REEL; Capacitance:100pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 100Pf, 16V, X7R, 10%, 0402; Capacitance Kyocera Avx - 94W2827 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 100Pf, 16V, X7R, 10%, 0402; Capacitance Kyocera Avx
94W2827
Ceramic Capacitor, 100Pf, 16V, X7R, 10%, 0402; Capacitance Kyocera Avx 94W2827
CERAMIC CAPACITOR, 100PF, 16V, X7R, 10%, 0402; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 100PF, 16V, X7R, 10%, 0402; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 100 Pf, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W9039 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 100 Pf, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W9039
Smd Multilayer Ceramic Capacitor, 100 Pf, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W9039
SMD Multilayer Ceramic Capacitor, 100 pF, 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 100 pF, 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0402YC101KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402YC101KAT2A
Ceramic Capacitors 0402YC101KAT2A
CAP CER 100PF 16V X7R 0402

CAP CER 100PF 16V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-0402YC101KAT2A 67H3503 13AC4369 95W9039 0402YC101KAT2A
Product Name SMD 16V 100pF Capacitor Ceramic Capacitor, 100Pf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx Cap, 100Pf, 16V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 100 Pf, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701061 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details