Kyocera Corporation Ceramic Capacitors 0402YA8R0DAT2A

Description
CAP CER 8PF 16V NP0 0402
Request a Quote Datasheet
Description
CAP CER 8PF 16V NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-0402YA8R0DAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0402YA8R0DAT2ADKR-ND
Ceramic Capacitors 478-0402YA8R0DAT2ADKR-ND
CAP CER 8PF 16V NP0 0402

CAP CER 8PF 16V NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 478-0402YA8R0DAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0402YA8R0DAT2ATR-ND
Ceramic Capacitors 478-0402YA8R0DAT2ATR-ND
8pF ±0.5pF 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8pF ±0.5pF 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-0402YA8R0DAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0402YA8R0DAT2ACT-ND
Ceramic Capacitors 478-0402YA8R0DAT2ACT-ND
CAP CER 8PF 16V NP0 0402

CAP CER 8PF 16V NP0 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0402YA8R0DAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0402YA8R0DAT2A
Capacitors - Ceramic Capacitors 0402YA8R0DAT2A
CAP CER 8PF 16V NP0 0402

CAP CER 8PF 16V NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-0402YA8R0DAT2ADKR-ND 478-0402YA8R0DAT2ATR-ND 0402YA8R0DAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminium Capacitors - 1701046 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021418 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details