43pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 43PF 16V NP0 0402
CAPACITOR CERAMIC 43PF 16V, C0G, 5%, 0402; Capacitance:43pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 0402YA430JAT2A-ND | 0402YA430JAT2A | 55J1141 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor Ceramic 43Pf 16V, C0G, 5%, 0402; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |