Kyocera Corporation Ceramic Capacitor 330Pf 16V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx 0402YA331JAT2A

Description
CERAMIC CAPACITOR 330PF 16V, C0G, 5%, 0402, FULL REEL; Capacitance:330pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 330PF 16V, C0G, 5%, 0402, FULL REEL; Capacitance:330pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 330Pf 16V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1133 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 330Pf 16V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
55J1133
Ceramic Capacitor 330Pf 16V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx 55J1133
CERAMIC CAPACITOR 330PF 16V, C0G, 5%, 0402, FULL REEL; Capacitance:330pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 330PF 16V, C0G, 5%, 0402, FULL REEL; Capacitance:330pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0402YA331JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402YA331JAT2A
Ceramic Capacitors 0402YA331JAT2A
CAP CER 330PF 16V NP0 0402

CAP CER 330PF 16V NP0 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J1133 0402YA331JAT2A
Product Name Ceramic Capacitor 330Pf 16V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 16 volts 16 volts
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104PPS122KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details