Kyocera Corporation Ceramic Capacitors 0402YA330KAT4A

Description
CAP CER 33PF 16V C0G/NP0 0402
Datasheet
Description
CAP CER 33PF 16V C0G/NP0 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0402YA330KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402YA330KAT4A
Ceramic Capacitors 0402YA330KAT4A
CAP CER 33PF 16V C0G/NP0 0402

CAP CER 33PF 16V C0G/NP0 0402

Supplier's Site Datasheet
Capacitor Ceramic 33Pf 16V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1131 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 33Pf 16V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1131
Capacitor Ceramic 33Pf 16V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1131
CAPACITOR CERAMIC 33PF 16V, C0G, 10%, 0402, FULL REEL; Capacitance:33pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 33PF 16V, C0G, 10%, 0402, FULL REEL; Capacitance:33pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0402YA330KAT4A 55J1131
Product Name Ceramic Capacitors Capacitor Ceramic 33Pf 16V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277GXX004MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 116206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details