Kyocera Corporation Ceramic Capacitors 0402YA300JAT2A

Description
30pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
30pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0402YA300JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0402YA300JAT2A-ND
Ceramic Capacitors 0402YA300JAT2A-ND
30pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

30pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0402YA300JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0402YA300JAT2A
Capacitors - Ceramic Capacitors 0402YA300JAT2A
CAP CER 30PF 16V NP0 0402

CAP CER 30PF 16V NP0 0402

Supplier's Site
Capacitor Ceramic 30Pf 16V, C0G, 5%, 0402; Capacitance Kyocera Avx - 55J1126 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 30Pf 16V, C0G, 5%, 0402; Capacitance Kyocera Avx
55J1126
Capacitor Ceramic 30Pf 16V, C0G, 5%, 0402; Capacitance Kyocera Avx 55J1126
CAPACITOR CERAMIC 30PF 16V, C0G, 5%, 0402; Capacitance:30pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 30PF 16V, C0G, 5%, 0402; Capacitance:30pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0402YA300JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402YA300JAT2A
Ceramic Capacitors 0402YA300JAT2A
CAP CER 30PF 16V NP0 0402

CAP CER 30PF 16V NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 0402YA300JAT2A-ND 0402YA300JAT2A 55J1126 0402YA300JAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 30Pf 16V, C0G, 5%, 0402; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details