Kyocera Corporation Ceramic Capacitors 0402YA2R7KAT2A

Description
2.7pF ±10% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.7pF ±10% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0402YA2R7KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0402YA2R7KAT2A-ND
Ceramic Capacitors 0402YA2R7KAT2A-ND
2.7pF ±10% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.7pF ±10% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic 2.7Pf 16V, C0G, 10%, 0402; Capacitance Kyocera Avx - 66M2127 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2.7Pf 16V, C0G, 10%, 0402; Capacitance Kyocera Avx
66M2127
Capacitor Ceramic 2.7Pf 16V, C0G, 10%, 0402; Capacitance Kyocera Avx 66M2127
CAPACITOR CERAMIC 2.7PF 16V, C0G, 10%, 0402; Capacitance:2.7pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 2.7PF 16V, C0G, 10%, 0402; Capacitance:2.7pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 0402YA2R7KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0402YA2R7KAT2A
Capacitors - Ceramic Capacitors 0402YA2R7KAT2A
CAP CER 2.7PF 16V NP0 0402

CAP CER 2.7PF 16V NP0 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 0402YA2R7KAT2A-ND 66M2127 0402YA2R7KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 2.7Pf 16V, C0G, 10%, 0402; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Ceramic Capacitors - M22G560J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers