Kyocera Corporation Ceramic Capacitors 0402YA201KAT2A

Description
200pF ±10% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
200pF ±10% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0402YA201KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0402YA201KAT2A-ND
Ceramic Capacitors 0402YA201KAT2A-ND
200pF ±10% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

200pF ±10% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0402YA201KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0402YA201KAT2A
Capacitors - Ceramic Capacitors 0402YA201KAT2A
CAP CER 200PF 16V NP0 0402

CAP CER 200PF 16V NP0 0402

Supplier's Site
Capacitor Ceramic 200Pf 16V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 66M2128 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 200Pf 16V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
66M2128
Capacitor Ceramic 200Pf 16V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx 66M2128
CAPACITOR CERAMIC 200PF 16V, C0G, 10%, 0402, FULL REEL; Capacitance:200pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 200PF 16V, C0G, 10%, 0402, FULL REEL; Capacitance:200pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 0402YA201KAT2A-ND 0402YA201KAT2A 66M2128
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 200Pf 16V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminium Capacitors - 1701180 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021282 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details