Kyocera Corporation Ceramic Capacitors 0402YA200JAT2A

Description
20pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
20pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12653-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12653-2-ND
Ceramic Capacitors 478-12653-2-ND
20pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

20pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12653-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12653-6-ND
Ceramic Capacitors 478-12653-6-ND
20pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

20pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12653-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12653-1-ND
Ceramic Capacitors 478-12653-1-ND
20pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

20pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor 20Pf 16V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1113 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 20Pf 16V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
55J1113
Ceramic Capacitor 20Pf 16V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx 55J1113
CERAMIC CAPACITOR 20PF 16V, C0G, 5%, 0402, FULL REEL; Capacitance:20pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 20PF 16V, C0G, 5%, 0402, FULL REEL; Capacitance:20pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-12653-2-ND 478-12653-6-ND 55J1113
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 20Pf 16V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitors - Aluminum Electrolytic Capacitors - 336UVK050MEL - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers