Kyocera Corporation Ceramic Capacitors 0402YA1R6CAT2A

Description
1.6pF ±0.25pF 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.6pF ±0.25pF 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0402YA1R6CAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0402YA1R6CAT2A-ND
Ceramic Capacitors 0402YA1R6CAT2A-ND
1.6pF ±0.25pF 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.6pF ±0.25pF 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 1.6pF 16V 0.25pF Capacitor
60-0402YA1R6CAT2A
SMD 1.6pF 16V 0.25pF Capacitor 60-0402YA1R6CAT2A
Cap Ceramic 1.6pF 16V C0G 0.25pF Pad SMD 0402 125°C T/R Product overview: 0402YA1R6CAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.6pF, 16V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.6pF, 16V, 0.25pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402YA1R6CAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 1.6pF 16V C0G 0.25pF Pad SMD 0402 125°C T/R Product overview: 0402YA1R6CAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.6pF, 16V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.6pF, 16V, 0.25pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402YA1R6CAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0402YA1R6CAT2A - 712982-0402YA1R6CAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0402YA1R6CAT2A
712982-0402YA1R6CAT2A
Ceramic Capacitors - 0402YA1R6CAT2A 712982-0402YA1R6CAT2A
Manufacturer: AVX Corporation Win Source Part Number: 712982-0402YA1R6CAT2 A Packaging: Tape and Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 1.6pF Tolerance: ±0.25pF Voltage - Rated: 16V Temperature Coefficient: C0G, NP0 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0402 (1005 Metric) Thickness (Maximum): 0.022" (0.56mm) Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Manufacturer: AVX Corporation
Win Source Part Number: 712982-0402YA1R6CAT2A
Packaging: Tape and Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 1.6pF
Tolerance: ±0.25pF
Voltage - Rated: 16V
Temperature Coefficient: C0G, NP0
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0402 (1005 Metric)
Thickness (Maximum): 0.022" (0.56mm)
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Buy Now
Capacitors - Ceramic Capacitors - 0402YA1R6CAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0402YA1R6CAT2A
Capacitors - Ceramic Capacitors 0402YA1R6CAT2A
CAP CER 1.6PF 16V NP0 0402

CAP CER 1.6PF 16V NP0 0402

Supplier's Site
Ceramic Capacitors - 0402YA1R6CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402YA1R6CAT2A
Ceramic Capacitors 0402YA1R6CAT2A
CAP CER 1.6PF 16V NP0 0402

CAP CER 1.6PF 16V NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 0402YA1R6CAT2A-ND 60-0402YA1R6CAT2A 712982-0402YA1R6CAT2A 0402YA1R6CAT2A 0402YA1R6CAT2A
Product Name Ceramic Capacitors SMD 1.6pF 16V 0.25pF Capacitor Ceramic Capacitors - 0402YA1R6CAT2A Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - P10R103K5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers