Kyocera Corporation Ceramic Capacitors 0402YA180KAT2A

Description
CAP CER 18PF 16V NP0 0402
Datasheet
Description
CAP CER 18PF 16V NP0 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0402YA180KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402YA180KAT2A
Ceramic Capacitors 0402YA180KAT2A
CAP CER 18PF 16V NP0 0402

CAP CER 18PF 16V NP0 0402

Supplier's Site Datasheet
Ceramic Capacitor 18Pf 16V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1108 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 18Pf 16V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1108
Ceramic Capacitor 18Pf 16V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1108
CERAMIC CAPACITOR 18PF 16V, C0G, 10%, 0402, FULL REEL; Capacitance:18pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 18PF 16V, C0G, 10%, 0402, FULL REEL; Capacitance:18pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0402YA180KAT2A 55J1108
Product Name Ceramic Capacitors Ceramic Capacitor 18Pf 16V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620704 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101502U050AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
3 suppliers
Ceramic Capacitors - C17CF300J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers