CAPACITOR CERAMIC 12PF 16V, C0G, 10%, 0402, FULL REEL; Capacitance:12pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 70K6857 |
| Product Name | Capacitor Ceramic 12Pf 16V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |