KYOCERA AVX Components Corporation SMD 0.47uF 6.3V Capacitor 04026D474KAT2A-62

Description
Cap Ceramic 0.47uF 6.3V X5R 10% Pad SMD 0402 85°C T/R Product overview: 04026D474KAT2A-62 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04026D474KAT2A-62 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.47uF 6.3V X5R 10% Pad SMD 0402 85°C T/R Product overview: 04026D474KAT2A-62 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04026D474KAT2A-62 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.47uF 6.3V Capacitor
60-04026D474KAT2A-62
SMD 0.47uF 6.3V Capacitor 60-04026D474KAT2A-62
Cap Ceramic 0.47uF 6.3V X5R 10% Pad SMD 0402 85°C T/R Product overview: 04026D474KAT2A-62 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04026D474KAT2A-62 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.47uF 6.3V X5R 10% Pad SMD 0402 85°C T/R Product overview: 04026D474KAT2A-62 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04026D474KAT2A-62 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-04026D474KAT2A-62CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04026D474KAT2A-62CT-ND
Ceramic Capacitors 478-04026D474KAT2A-62CT-ND
CAP CER SMD

CAP CER SMD

Buy Now Datasheet
Ceramic Capacitors - 478-04026D474KAT2A-62DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER SMD

CAP CER SMD

Buy Now Datasheet
Ceramic Capacitors - 478-04026D474KAT2A-62TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04026D474KAT2A-62TR-ND
Ceramic Capacitors 478-04026D474KAT2A-62TR-ND
0.47µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 04026D474KAT2A-62 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
04026D474KAT2A-62
Capacitors - Ceramic Capacitors 04026D474KAT2A-62
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-04026D474KAT2A-62 478-04026D474KAT2A-62CT-ND 478-04026D474KAT2A-62DKR-ND 04026D474KAT2A-62
Product Name SMD 0.47uF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701145 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 276AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details