Kyocera Corporation Ceramic Capacitors 04026D333MAT2A

Description
0.033µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.033µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04026D333MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04026D333MAT2A-ND
Ceramic Capacitors 04026D333MAT2A-ND
0.033µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

0.033µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 04026D333MAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
04026D333MAT2A
Capacitors - Ceramic Capacitors 04026D333MAT2A
CAP CER 0.033UF 6.3V X5R 0402

CAP CER 0.033UF 6.3V X5R 0402

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 04026D333MAT2A-ND 04026D333MAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127GXX010MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000560FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701251 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers