Kyocera Corporation Ceramic Capacitors 04026D226MAT2A

Description
22µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
22µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM05DR50J226MHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05DR50J226MHCT-ND
Ceramic Capacitors 478-KGM05DR50J226MHCT-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05DR50J226MHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05DR50J226MHTR-ND
Ceramic Capacitors 478-KGM05DR50J226MHTR-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05DR50J226MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05DR50J226MHDKR-ND
Ceramic Capacitors 478-KGM05DR50J226MHDKR-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 6.3V 22uF Capacitor
60-04026D226MAT2A
SMD 6.3V 22uF Capacitor 60-04026D226MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05DR50J226MH NEW GLOBAL PN 6.3V 22uF A 581-KGM05DR50J226MH Product overview: 04026D226MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04026D226MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05DR50J226MH NEW GLOBAL PN 6.3V 22uF A 581-KGM05DR50J226MH Product overview: 04026D226MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04026D226MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 22Uf, 6.3V, Mlcc, 0402 Rohs Compliant Kyocera Avx - 66AH8026 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Mlcc, 0402 Rohs Compliant Kyocera Avx
66AH8026
Cap, 22Uf, 6.3V, Mlcc, 0402 Rohs Compliant Kyocera Avx 66AH8026
CAP, 22UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 22UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
04026D226MAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 04026D226MAT2A
6.3V 22uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 22uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - 04026D226MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04026D226MAT2A
Ceramic Capacitors 04026D226MAT2A
CAP CER 22UF 6.3V X5R 0402

CAP CER 22UF 6.3V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM05DR50J226MHCT-ND 478-KGM05DR50J226MHDKR-ND 60-04026D226MAT2A 66AH8026 04026D226MAT2A 04026D226MAT2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 6.3V 22uF Capacitor Cap, 22Uf, 6.3V, Mlcc, 0402 Rohs Compliant Kyocera Avx Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 227SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details