Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR50J225KH NEW GLOBAL PN 6.3V 2.2uF A 581-KGM05AR50J225KH Product overview: 04026D225KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04026D225KAT2A can be used for catalog matching and distributor lookup.
6.3V 2.2uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
MLCC CAPACITOR, 2.2uF, 6.3V, X5R, 10%, 0402; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 2.2 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] RoHS Compliant: Yes
CAP, 2.2µF, 6.3V, 10%, X5R, 0402, REEL; Capacitance:2.2µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:AVX 0402 MLCC; Operating TemperatureRoHS Compliant: Yes
CAP CER 2.2UF 6.3V X5R 0402
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-04026D225KAT2A | 04026D225KAT2A | 88W4165 | 85R5662 | 04X9280 | 04026D225KAT2A |
| Product Name | SMD 6.3V 2.2uF Capacitor | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Mlcc Capacitor, 2.2Uf, 6.3V, X5R, 10%, 0402; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 2.2 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx | Cap, 2.2Μf, 6.3V, 10%, X5R, 0402, Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |