AVX Corporation Isolators - Isolators - Gate Drivers 04026D225KAT2A

Description
Manufacturer: AMIS Category: Isolators - Isolators - Gate Drivers Capacitance: 0.22μF Voltage Rating - DC: 2000V (2kV) Dielectric: PET Tolerance: ±20% Termination Style: PC Pin, Solder Lug Termination: Solder Operating Temperature (Min): -25C Operating Temperature (Max): 150C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Isolators - Isolators - Gate Drivers Capacitance: 0.22μF Voltage Rating - DC: 2000V (2kV) Dielectric: PET Tolerance: ±20% Termination Style: PC Pin, Solder Lug Termination: Solder Operating Temperature (Min): -25C Operating Temperature (Max): 150C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
Isolators - Isolators - Gate Drivers
Manufacturer: AMIS Category: Isolators - Isolators - Gate Drivers Capacitance: 0.22μF Voltage Rating - DC: 2000V (2kV) Dielectric: PET Tolerance: ±20% Termination Style: PC Pin, Solder Lug Termination: Solder Operating Temperature (Min): -25C Operating Temperature (Max): 150C

Manufacturer: AMIS
Category: Isolators - Isolators - Gate Drivers
Capacitance: 0.22μF
Voltage Rating - DC: 2000V (2kV)
Dielectric: PET
Tolerance: ±20%
Termination Style: PC Pin, Solder Lug
Termination: Solder
Operating Temperature (Min): -25C
Operating Temperature (Max): 150C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Name Isolators - Isolators - Gate Drivers
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 620-AMT49100KJPTR-B-5-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Driver Type Dual Gate Driver; Three-phase
Output Configuration Noninverting
Output Current 4.2 amps
View Details
2 suppliers
Clock Buffers, Drivers - SI53352BD11345-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Clock Buffers, Drivers - CDC351IDBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details