Kyocera Corporation CAP CER 0.22UF 6.3V X5R 0402 04026D224MAT2A

Description
CAP CER 0.22UF 6.3V X5R 0402
Description
CAP CER 0.22UF 6.3V X5R 0402

Suppliers

Company
Product
Description
Supplier Links
CAP CER 0.22UF 6.3V X5R 0402 - 66-04026D224MAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.22UF 6.3V X5R 0402
66-04026D224MAT2A
CAP CER 0.22UF 6.3V X5R 0402 66-04026D224MAT2A
CAP CER 0.22UF 6.3V X5R 0402

CAP CER 0.22UF 6.3V X5R 0402

Supplier's Site
Ceramic Capacitor 0.22Uf 6.3V, X5R, 20%, 0402, Full Reel; Capacitance Kyocera Avx - 55J2101 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf 6.3V, X5R, 20%, 0402, Full Reel; Capacitance Kyocera Avx
55J2101
Ceramic Capacitor 0.22Uf 6.3V, X5R, 20%, 0402, Full Reel; Capacitance Kyocera Avx 55J2101
CERAMIC CAPACITOR 0.22UF 6.3V, X5R, 20%, 0402, FULL REEL; Capacitance:0.22µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF 6.3V, X5R, 20%, 0402, FULL REEL; Capacitance:0.22µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66-04026D224MAT2A 55J2101
Product Name CAP CER 0.22UF 6.3V X5R 0402 Ceramic Capacitor 0.22Uf 6.3V, X5R, 20%, 0402, Full Reel; Capacitance Kyocera Avx
RoHS Compliant Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition; CERAMIC
Capacitance Range 0.2200 microF 0.2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details