Manufacturer: AVX Corporation
Win Source Part Number: 750876-04026D224KAT2
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 0.22μF
Tolerance: ±10%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Package: 0402 (1005 Metric)
Thickness (Maximum): 0.022" (0.56mm)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR50J224KH NEW GLOBAL PN 6.3V 0.22u A 581-KGM05AR50J224KH Product overview: 04026D224KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04026D224KAT2A can be used for catalog matching and distributor lookup.
KYOCERA AVX 04026D224KAT2A
KYOCERA AVX 04026D224KAT2A
KYOCERA AVX 04026D224KAT2A
CAP CER 0.22UF 6.3V X5R 0402
CERAMIC CAPACITOR 0.22UF 6.3V, X5R, 10%, 0402; Capacitance:0.22µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 0.22 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 750876-04026D224KAT2A | 60-04026D224KAT2A | 6983175 | 04026D224KAT2A | 10R5926 | 95W1339 |
| Product Name | Ceramic Capacitors - 04026D224KAT2A | SMD 6.3V Capacitor | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 0.22Uf 6.3V, X5R, 10%, 0402; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 0.22 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||||
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | |||
| WVAC | 6.3 volts | 6.3 to ? volts | 6.3 volts |