AVX Corporation Ceramic Capacitor 0.22Uf 6.3V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 04026D224KAT2A.

Description
CERAMIC CAPACITOR 0.22UF 6.3V, X5R, 10%, 0402, FULL REEL; Capacitance:0.22µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.22UF 6.3V, X5R, 10%, 0402, FULL REEL; Capacitance:0.22µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.22Uf 6.3V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 26AC5384 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf 6.3V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
26AC5384
Ceramic Capacitor 0.22Uf 6.3V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 26AC5384
CERAMIC CAPACITOR 0.22UF 6.3V, X5R, 10%, 0402, FULL REEL; Capacitance:0.22µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF 6.3V, X5R, 10%, 0402, FULL REEL; Capacitance:0.22µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5384
Product Name Ceramic Capacitor 0.22Uf 6.3V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101C513U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers