1µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
1µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
1µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR50J105KH NEW GLOBAL PN 6.3V 1uF X A 581-KGM05AR50J105KH Product overview: 04026D105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04026D105KAT2A can be used for catalog matching and distributor lookup.
CERAMIC CAPACITOR, 1UF, 6.3V, X5R, 10%, 0402; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] RoHS Compliant: Yes
CAP CER 1UF 6.3V X5R 0402
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGM05AR50J105KHCT-ND | 478-KGM05AR50J105KHDKR-ND | 60-04026D105KAT2A | 84K8386 | 34M9215 | 04026D105KAT2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | SMD 6.3V 1uF Capacitor | Ceramic Capacitor, 1Uf, 6.3V, X5R, 10%, 0402; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 1 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |