AVX Corporation Ceramic Capacitors 04026D104KAT2A

Description
0.1µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-7884-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7884-6-ND
Ceramic Capacitors 478-7884-6-ND
0.1µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-7884-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7884-1-ND
Ceramic Capacitors 478-7884-1-ND
0.1µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-7884-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7884-2-ND
Ceramic Capacitors 478-7884-2-ND
0.1µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6983162 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983162
MLCCs - Multilayer Ceramic Capacitors 6983162
KYOCERA AVX 04026D104KAT2A

KYOCERA AVX 04026D104KAT2A

Supplier's Site
Ceramic Capacitors - 04026D104KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04026D104KAT2A
Ceramic Capacitors 04026D104KAT2A
CAP CER 0.1UF 6.3V X5R 0402

CAP CER 0.1UF 6.3V X5R 0402

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 34M9214 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
34M9214
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 34M9214
SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W1337 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W1337
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W1337
SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-7884-6-ND 478-7884-1-ND 6983162 04026D104KAT2A 34M9214
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 2002-104MPW630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100220FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details