KYOCERA AVX Components Corporation Ceramic Capacitors 04026C822JAT2A

Description
8200pF ±5% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
8200pF ±5% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-04026C822JAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04026C822JAT2ATR-ND
Ceramic Capacitors 478-04026C822JAT2ATR-ND
8200pF ±5% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

8200pF ±5% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 04026C822JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04026C822JAT2A
Ceramic Capacitors 04026C822JAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 04026C822JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
04026C822JAT2A
Capacitors - Ceramic Capacitors 04026C822JAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-04026C822JAT2ATR-ND 04026C822JAT2A 04026C822JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers