Kyocera Corporation Ceramic Capacitors 04026C271KAT2A

Description
270pF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
270pF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11773-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11773-1-ND
Ceramic Capacitors 478-11773-1-ND
270pF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

270pF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11773-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11773-6-ND
Ceramic Capacitors 478-11773-6-ND
270pF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

270pF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11773-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11773-2-ND
Ceramic Capacitors 478-11773-2-ND
270pF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

270pF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic 270Pf, 6.3V, X7R, 10%, 0402; Capacitance Kyocera Avx - 66M2520 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 270Pf, 6.3V, X7R, 10%, 0402; Capacitance Kyocera Avx
66M2520
Capacitor Ceramic 270Pf, 6.3V, X7R, 10%, 0402; Capacitance Kyocera Avx 66M2520
CAPACITOR CERAMIC 270PF, 6.3V, X7R, 10%, 0402; Capacitance:270pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 270PF, 6.3V, X7R, 10%, 0402; Capacitance:270pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-11773-1-ND 478-11773-6-ND 66M2520
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 270Pf, 6.3V, X7R, 10%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1208-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Film Paper Film Capacitors - 205K100CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers