Kyocera Corporation Capacitor Ceramic 0.022Uf 6.3V, X7R, 5%, 0402; Capacitance Kyocera Avx 04026C223JAT2A

Description
CAPACITOR CERAMIC 0.022UF 6.3V, X7R, 5%, 0402; Capacitance:22000pF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.022UF 6.3V, X7R, 5%, 0402; Capacitance:22000pF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.022Uf 6.3V, X7R, 5%, 0402; Capacitance Kyocera Avx - 55J2091 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 6.3V, X7R, 5%, 0402; Capacitance Kyocera Avx
55J2091
Capacitor Ceramic 0.022Uf 6.3V, X7R, 5%, 0402; Capacitance Kyocera Avx 55J2091
CAPACITOR CERAMIC 0.022UF 6.3V, X7R, 5%, 0402; Capacitance:22000pF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 6.3V, X7R, 5%, 0402; Capacitance:22000pF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J2091
Product Name Capacitor Ceramic 0.022Uf 6.3V, X7R, 5%, 0402; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 101C122T250AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers