Kyocera Corporation Ceramic Capacitors 04026C104KAT2A

Description
0.1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM05AR70J104KHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05AR70J104KHTR-ND
Ceramic Capacitors 478-KGM05AR70J104KHTR-ND
0.1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05AR70J104KHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05AR70J104KHCT-ND
Ceramic Capacitors 478-KGM05AR70J104KHCT-ND
0.1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05AR70J104KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05AR70J104KHDKR-ND
Ceramic Capacitors 478-KGM05AR70J104KHDKR-ND
0.1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 04026C104KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04026C104KAT2A
Ceramic Capacitors 04026C104KAT2A
CAP CER 0.1UF 6.3V X7R 0402

CAP CER 0.1UF 6.3V X7R 0402

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.1Uf, 6.3V, 0402; Capacitance Kyocera Avx - 09R7185 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.1Uf, 6.3V, 0402; Capacitance Kyocera Avx
09R7185
Cap, Mlcc, X7R, 0.1Uf, 6.3V, 0402; Capacitance Kyocera Avx 09R7185
CAP, MLCC, X7R, 0.1UF, 6.3V, 0402; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 0.1UF, 6.3V, 0402; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM05AR70J104KHTR-ND 478-KGM05AR70J104KHDKR-ND 04026C104KAT2A 09R7185
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 0.1Uf, 6.3V, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P30CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details