Kyocera Corporation Ceramic Capacitor 1000Pf 6.3V, X7R, 10%, 0402; Capacitance Kyocera Avx 04026C102KAT2A

Description
CERAMIC CAPACITOR 1000PF 6.3V, X7R, 10%, 0402; Capacitance:1000pF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 1000PF 6.3V, X7R, 10%, 0402; Capacitance:1000pF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1000Pf 6.3V, X7R, 10%, 0402; Capacitance Kyocera Avx - 55J2088 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 6.3V, X7R, 10%, 0402; Capacitance Kyocera Avx
55J2088
Ceramic Capacitor 1000Pf 6.3V, X7R, 10%, 0402; Capacitance Kyocera Avx 55J2088
CERAMIC CAPACITOR 1000PF 6.3V, X7R, 10%, 0402; Capacitance:1000pF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 6.3V, X7R, 10%, 0402; Capacitance:1000pF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J2088
Product Name Ceramic Capacitor 1000Pf 6.3V, X7R, 10%, 0402; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details