Kyocera Corporation Ceramic Capacitors 04026C101KAT2A

Description
CAP CER 100PF 6.3V X7R 0402
Datasheet
Description
CAP CER 100PF 6.3V X7R 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04026C101KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04026C101KAT2A
Ceramic Capacitors 04026C101KAT2A
CAP CER 100PF 6.3V X7R 0402

CAP CER 100PF 6.3V X7R 0402

Supplier's Site Datasheet
Ceramic Capacitor 100Pf, 6.3V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J2087 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf, 6.3V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J2087
Ceramic Capacitor 100Pf, 6.3V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J2087
CERAMIC CAPACITOR 100PF, 6.3V, X7R, 10%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF, 6.3V, X7R, 10%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 04026C101KAT2A 55J2087
Product Name Ceramic Capacitors Ceramic Capacitor 100Pf, 6.3V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 113358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers