Kyocera Corporation Ceramic Capacitors 04026A200KAT2A

Description
20pF ±10% 6.3V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
20pF ±10% 6.3V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04026A200KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04026A200KAT2A-ND
Ceramic Capacitors 04026A200KAT2A-ND
20pF ±10% 6.3V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

20pF ±10% 6.3V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic 20Pf 6.3V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 66M2511 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 20Pf 6.3V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
66M2511
Capacitor Ceramic 20Pf 6.3V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx 66M2511
CAPACITOR CERAMIC 20PF 6.3V, C0G, 10%, 0402, FULL REEL; Capacitance:20pF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 20PF 6.3V, C0G, 10%, 0402, FULL REEL; Capacitance:20pF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 04026A200KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
04026A200KAT2A
Capacitors - Ceramic Capacitors 04026A200KAT2A
CAP CER 20PF 6.3V NP0 0402

CAP CER 20PF 6.3V NP0 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 04026A200KAT2A-ND 66M2511 04026A200KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 20Pf 6.3V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701044 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers